Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64345-32LQXCT CY7C64345-32LQXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050695-CY7C64345-32L QXCT Packaging: Reel - TR Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 25 Program Memory Type: FLASH (16 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050695-CY7C64345-32L QXCT Packaging: Reel - TR Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 25 Program Memory Type: FLASH (16 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64345-32LQXCT - 050695-CY7C64345-32LQXCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64345-32LQXCT
050695-CY7C64345-32LQXCT
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64345-32LQXCT 050695-CY7C64345-32LQXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050695-CY7C64345-32L QXCT Packaging: Reel - TR Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 25 Program Memory Type: FLASH (16 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050695-CY7C64345-32LQXCT
Packaging: Reel - TR
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 25
Program Memory Type: FLASH (16 kB)
Controller Series: CY7C643xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64345-32LQXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64345-32LQXCT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64345-32LQXCT
IC MCU USB ENCORE CONTROL 32QFN

IC MCU USB ENCORE CONTROL 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050695-CY7C64345-32LQXCT CY7C64345-32LQXCT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64345-32LQXCT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 16 KB 1 KB
ROM Type Flash; FLASH (16 kB)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details