Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165698-CY7C64343-32
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
NO WARRANTY
IC MCU USB ENCORE CONTROL 32QFN
IC MCU USB ENCORE CONTROL 32QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165698-CY7C64343-32LQXC | 2015-CY7C64343-32LQXC-ND | CY7C64343-32LQXC | 217-CY7C64343-32LQXC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXC | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | IC MCU USB ENCORE CONTROL 32QFN |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 3 to 5.5 volts | 5.5 to 3 volts | 5 volts | |
| Serial Interface | SPI; USB | I²C; SPI; USB; I2C, SPI, USB | ||
| Package Type | Other; 32-UFQFN Exposed Pad | Other; 32-UFQFN Exposed Pad |