Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64315-16LKXC CY7C64315-16LKXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080246-CY7C64315-16L KXC Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (16 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080246-CY7C64315-16L KXC Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (16 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64315-16LKXC - 080246-CY7C64315-16LKXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64315-16LKXC
080246-CY7C64315-16LKXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64315-16LKXC 080246-CY7C64315-16LKXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080246-CY7C64315-16L KXC Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (16 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080246-CY7C64315-16LKXC
Packaging: Tray
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 11
Program Memory Type: FLASH (16 kB)
Controller Series: CY7C643xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64315-16LKXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64315-16LKXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64315-16LKXC
IC MCU USB ENCORE CONTROL 16QFN

IC MCU USB ENCORE CONTROL 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080246-CY7C64315-16LKXC CY7C64315-16LKXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64315-16LKXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 16 KB 1 KB
ROM Type Flash; FLASH (16 kB)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers