Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXI CY7C64215-56LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249359-CY7C64215-56L Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 50 Program Memory Type: FLASH (16 kB) Controller Series: CY7C642xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249359-CY7C64215-56L Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 50 Program Memory Type: FLASH (16 kB) Controller Series: CY7C642xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXI - 249359-CY7C64215-56L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXI
249359-CY7C64215-56L
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXI 249359-CY7C64215-56L
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249359-CY7C64215-56L Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 50 Program Memory Type: FLASH (16 kB) Controller Series: CY7C642xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 249359-CY7C64215-56L
Packaging: Tray
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 50
Program Memory Type: FLASH (16 kB)
Controller Series: CY7C642xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-QFN-EP (8x8)
Supply Voltage - Operating: 3 V to 5.25 V
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64215-56LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64215-56LTXI
IC USB CTLR ENCORE III 56QFN

IC USB CTLR ENCORE III 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 249359-CY7C64215-56L CY7C64215-56LTXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 16 KB 1 KB
ROM Type Flash; FLASH (16 kB)
Supply Voltage 3 to 5.25 volts 5.25 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details