Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXC CY7C64215-56LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000422-CY7C64215-56L TXC Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 50 Program Memory Type: FLASH (16 kB) Controller Series: CY7C642xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000422-CY7C64215-56L TXC Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 50 Program Memory Type: FLASH (16 kB) Controller Series: CY7C642xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXC - 000422-CY7C64215-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXC
000422-CY7C64215-56LTXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXC 000422-CY7C64215-56LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000422-CY7C64215-56L TXC Packaging: Tray Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 50 Program Memory Type: FLASH (16 kB) Controller Series: CY7C642xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Supply Voltage - Operating: 3 V to 5.25 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000422-CY7C64215-56LTXC
Packaging: Tray
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 50
Program Memory Type: FLASH (16 kB)
Controller Series: CY7C642xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Supply Voltage - Operating: 3 V to 5.25 V
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64215-56LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64215-56LTXC
IC USB CTLR 12MBPS 56QFN

IC USB CTLR 12MBPS 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000422-CY7C64215-56LTXC CY7C64215-56LTXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64215-56LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 16 KB 1 KB
ROM Type Flash; FLASH (16 kB)
Supply Voltage 3 to 5.25 volts 5.25 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details