Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 089145-CY7C64215-28P
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers - Application Specific
Series: enCoRe III
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8C
Package: 28-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Applications: USB Microcontroller
Standard Package: 47
Catalog: enCoRe III
Operating Supply Voltage: 3 V ~ 5.25 V
Interface: I²C USB
Number of I/O: 22
Program Memory Type: FLASH (16 kB)
RAM Size: 1K x 8
Controller Series: CY7C642xx
Alternative Parts (Cross-Reference): PIC18F26J11-I/SS; CY7C64215-28PVXCT; CY7C60113-PVXC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 089145-CY7C64215-28PVXC |
| Product Name | Integrated Circuits(ICs) |