Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64113C-PVXC CY7C64113C-PVXC

Description
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C64113C-PVXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO48

Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64113C-PVXC - 1165696-CY7C64113C-PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64113C-PVXC
1165696-CY7C64113C-PVXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64113C-PVXC 1165696-CY7C64113C-PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165696-CY7C64113C-P VXC Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.25 V Interface: I2C, USB, HAPI Number of I/O: 36 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Part Status: Obsolete(EOL) Controller Series: CY7C641xx Family Name: CY7C64113 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C64113-PVC; CY7C64013C-SXC; CY7C64013C-SXCT; Introduction Date: October 25, 1999 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165696-CY7C64113C-PVXC
Series: M8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8C
Package: 48-BSSOP (0.295", 7.50mm Width)
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.25 V
Interface: I2C, USB, HAPI
Number of I/O: 36
Program Memory Type: OTP (8 kB)
RAM Size: 256 x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C641xx
Family Name: CY7C64113
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CY7C64113-PVC; CY7C64013C-SXC; CY7C64013C-SXCT;
Introduction Date: October 25, 1999
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C64113C-PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C64113C-PVXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C64113C-PVXC
8-BIT, OTPROM, 12MHZ, CMOS

8-BIT, OTPROM, 12MHZ, CMOS

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C64113C-PVXC 1165696-CY7C64113C-PVXC CY7C64113C-PVXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64113C-PVXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed
ROM Type OTP OTP; OTP (8 kB)
Package Type SOP; SSOP; Other; SSOP48 SSOP SSOP
RAM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details