Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-SXC CY7C64013C-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000421-CY7C64013C-SX C Packaging: Tube/Rail Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: OTP (8 kB) Controller Series: CY7C640xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC18LF242-I/SO; CY7C64013C-SXCT; CY7C64013-SC; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000421-CY7C64013C-SX C Packaging: Tube/Rail Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: OTP (8 kB) Controller Series: CY7C640xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC18LF242-I/SO; CY7C64013C-SXCT; CY7C64013-SC; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-SXC - 000421-CY7C64013C-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-SXC
000421-CY7C64013C-SXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-SXC 000421-CY7C64013C-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000421-CY7C64013C-SX C Packaging: Tube/Rail Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: OTP (8 kB) Controller Series: CY7C640xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC18LF242-I/SO; CY7C64013C-SXCT; CY7C64013-SC; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000421-CY7C64013C-SXC
Packaging: Tube/Rail
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 19
Program Memory Type: OTP (8 kB)
Controller Series: CY7C640xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 5.25 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC18LF242-I/SO; CY7C64013C-SXCT; CY7C64013-SC;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7C64013C-SXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO28

Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C64013C-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C64013C-SXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C64013C-SXC
8-BIT, OTPROM, 12MHZ

8-BIT, OTPROM, 12MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000421-CY7C64013C-SXC CY7C64013C-SXC CY7C64013C-SXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-SXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Active Obsolete Removed
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB) OTP
Supply Voltage 4 to 5.25 volts
I/O Ports 19
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers