Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-PXC CY7C64013C-PXC

Description
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP28
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C64013C-PXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP28

Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-PXC - 1165695-CY7C64013C-PXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-PXC
1165695-CY7C64013C-PXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-PXC 1165695-CY7C64013C-PXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165695-CY7C64013C-P XC Manufacturer Homepage: www.cypress.com Alternative Parts (Cross-Reference): PIC16C62B-04I/SP; CY7C64013-PC; PIC16C62BT-20I/MLG; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165695-CY7C64013C-PXC
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): PIC16C62B-04I/SP; CY7C64013-PC; PIC16C62BT-20I/MLG;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C64013C-PXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C64013C-PXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C64013C-PXC
8-BIT, OTPROM, 12MHZ, CMOS

8-BIT, OTPROM, 12MHZ, CMOS

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C64013C-PXC 1165695-CY7C64013C-PXC CY7C64013C-PXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013C-PXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers