Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-SXC CY7C63743C-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000416-CY7C63743C-SX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Family Name: CY7C63743 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63743-PXC; CY7C63743C-PXC; CY7C63743-PC; CY7C63743C-QXC; Introduction Date: July 18, 1997 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000416-CY7C63743C-SX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Family Name: CY7C63743 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63743-PXC; CY7C63743C-PXC; CY7C63743-PC; CY7C63743C-QXC; Introduction Date: July 18, 1997 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-SXC - 000416-CY7C63743C-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-SXC
000416-CY7C63743C-SXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-SXC 000416-CY7C63743C-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000416-CY7C63743C-SX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Family Name: CY7C63743 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63743-PXC; CY7C63743C-PXC; CY7C63743-PC; CY7C63743C-QXC; Introduction Date: July 18, 1997 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000416-CY7C63743C-SXC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: OTP (8 kB)
Controller Series: CY7C637xx
Family Name: CY7C63743
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3.5 V to 5.5 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY7C63743-PXC; CY7C63743C-PXC; CY7C63743-PC; CY7C63743C-QXC;
Introduction Date: July 18, 1997
ECCN: 3A991.a.3
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C63743C-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C63743C-SXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C63743C-SXC
USB LOW-SPEED PERIPHERALS

USB LOW-SPEED PERIPHERALS

Supplier's Site
Application Specific Microcontrollers - CY7C63743C-SXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CY7C63743C-SXC
Application Specific Microcontrollers CY7C63743C-SXC
I/O CONTROLLER INTERFACE IC USB

I/O CONTROLLER INTERFACE IC USB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000416-CY7C63743C-SXC CY7C63743C-SXC CY7C63743C-SXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-SXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
Life Cycle Stage Active Active Removed; Obsolete
RAM 8 KB 256 KB 0.2560 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts
I/O Ports 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers