Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-QXC CY7C63743C-QXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080237-CY7C63743C-QX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080237-CY7C63743C-QX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-QXC - 080237-CY7C63743C-QXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-QXC
080237-CY7C63743C-QXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-QXC 080237-CY7C63743C-QXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080237-CY7C63743C-QX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080237-CY7C63743C-QXC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: OTP (8 kB)
Controller Series: CY7C637xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 3.5 V to 5.5 V
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C63743C-QXC - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO24

RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C63743C-QXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C63743C-QXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C63743C-QXC
8-BIT, OTPROM, 12MHZ, CMOS

8-BIT, OTPROM, 12MHZ, CMOS

Supplier's Site
Application Specific Microcontrollers - CY7C63743C-QXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CY7C63743C-QXC
Application Specific Microcontrollers CY7C63743C-QXC
DISCONTINUED

DISCONTINUED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080237-CY7C63743C-QXC CY7C63743C-QXC CY7C63743C-QXC CY7C63743C-QXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-QXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
Life Cycle Stage Active Obsolete Active Removed; Obsolete
RAM 8 KB 256 KB 0.2560 KB
ROM Type OTP; OTP (8 kB) OTP
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts
I/O Ports 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details