Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000415-CY7C63723C-SX
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 10
Program Memory Type: OTP (8 kB)
Controller Series: CY7C637xx
Family Name: CY7C63723
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 3.5 V to 5.5 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY7C63723-PXC; CY7C63723C-PXC; CY7C63723-PC;
Introduction Date: July 18, 1997
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RISC MICROCONTROLLER, 8-BIT, OTP
RISC MICROCONTROLLER, 8-BIT, OTP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 000415-CY7C63723C-SXC | CY7C63723C-SXC | CY7C63723C-SXC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723C-SXC | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Life Cycle Stage | Active | Removed | |
| RAM | 8 KB | 0.2560 KB | 256 KB |
| ROM Type | OTP; OTP (8 kB) | OTP; OTP (8kB) | |
| Supply Voltage | 3.5 to 5.5 volts | 3.5 to 5.5 volts | |
| I/O Ports | 10 | 10 |