Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165693-CY7C63723C-P
Manufacturer Homepage: www.cypress.com
Alternative Parts (Cross-Reference): CY7C63723C-SXC; CY7C63723-PXC; CY7C63723-PC;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
CY7C63723C - ENCORE USB COMBINAT
RISC MICROCONTROLLER, 8-BIT, OTP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165693-CY7C63723C-PXC | CY7C63723C-PXC | CY7C63723C-PXC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723C-PXC | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Removed; Obsolete | |
| RAM | 256 KB | 0.2560 KB | |
| Supply Voltage | 3.5 to 5.5 volts | ||
| Serial Interface | USB; PS/2, USB |