Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723-PC CY7C63723-PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000414-CY7C63723-PC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 10 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63723C-SXC; CY7C63723-PXC; CY7C63723C-PXC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000414-CY7C63723-PC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 10 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63723C-SXC; CY7C63723-PXC; CY7C63723C-PXC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723-PC - 000414-CY7C63723-PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723-PC
000414-CY7C63723-PC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723-PC 000414-CY7C63723-PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000414-CY7C63723-PC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 10 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63723C-SXC; CY7C63723-PXC; CY7C63723C-PXC; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000414-CY7C63723-PC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: Through Hole
Number of I/O: 10
Program Memory Type: OTP (8 kB)
Controller Series: CY7C637xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-DIP
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY7C63723C-SXC; CY7C63723-PXC; CY7C63723C-PXC;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63723-PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63723-PC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63723-PC
IC MCU 8K LS USB/PS-2 18-DIP

IC MCU 8K LS USB/PS-2 18-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000414-CY7C63723-PC CY7C63723-PC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63723-PC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.5 volts 5.5 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers