Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SXC CY7C63613-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080234-CY7C63613-SXC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080234-CY7C63613-SXC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SXC - 080234-CY7C63613-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SXC
080234-CY7C63613-SXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SXC 080234-CY7C63613-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080234-CY7C63613-SXC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080234-CY7C63613-SXC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: OTP (8 kB)
Controller Series: CY7C636xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63613-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63613-SXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63613-SXC
IC MCU 8K USB LS MCU 24-SOIC

IC MCU 8K USB LS MCU 24-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080234-CY7C63613-SXC CY7C63613-SXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.5 volts 5.5 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - A2C53018427 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers