Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513-PVXC CY7C63513-PVXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772158-CY7C63513-PVX C Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8B Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Interface: PS/2, USB Number of I/O: 40 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Part Status: Obsolete(EOL) Controller Series: CY7C635xx Family Name: CY7C63513 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C63513-PVC; CY7C63513-PVXCT; CY7C63513C-PVXCT; CY7C63513C-PVXC; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772158-CY7C63513-PVX C Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8B Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Interface: PS/2, USB Number of I/O: 40 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Part Status: Obsolete(EOL) Controller Series: CY7C635xx Family Name: CY7C63513 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C63513-PVC; CY7C63513-PVXCT; CY7C63513C-PVXCT; CY7C63513C-PVXC; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513-PVXC - 772158-CY7C63513-PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513-PVXC
772158-CY7C63513-PVXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513-PVXC 772158-CY7C63513-PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772158-CY7C63513-PVX C Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8B Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Interface: PS/2, USB Number of I/O: 40 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Part Status: Obsolete(EOL) Controller Series: CY7C635xx Family Name: CY7C63513 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C63513-PVC; CY7C63513-PVXCT; CY7C63513C-PVXCT; CY7C63513C-PVXC; Introduction Date: July 18, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772158-CY7C63513-PVXC
Series: M8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8B
Package: 48-BSSOP (0.295", 7.50mm Width)
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Interface: PS/2, USB
Number of I/O: 40
Program Memory Type: OTP (8 kB)
RAM Size: 256 x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C635xx
Family Name: CY7C63513
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CY7C63513-PVC; CY7C63513-PVXCT; CY7C63513C-PVXCT; CY7C63513C-PVXC;
Introduction Date: July 18, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63513-PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63513-PVXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63513-PVXC
IC MCU 8K USB LS PERIPH 48SSOP

IC MCU 8K USB LS PERIPH 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772158-CY7C63513-PVXC CY7C63513-PVXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513-PVXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.5 volts 5.5 to 4 volts
Serial Interface USB; PS/2, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers