Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63413C-PVXC CY7C63413C-PVXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000412-CY7C63413C-PV XC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: OTP (8 kB) Controller Series: CY7C634xx Family Name: CY7C63413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63413C-PVXCT; Introduction Date: January 05, 2006 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000412-CY7C63413C-PV XC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: OTP (8 kB) Controller Series: CY7C634xx Family Name: CY7C63413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63413C-PVXCT; Introduction Date: January 05, 2006 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63413C-PVXC - 000412-CY7C63413C-PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63413C-PVXC
000412-CY7C63413C-PVXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63413C-PVXC 000412-CY7C63413C-PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000412-CY7C63413C-PV XC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: OTP (8 kB) Controller Series: CY7C634xx Family Name: CY7C63413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63413C-PVXCT; Introduction Date: January 05, 2006 ECCN: 3A991.a.3 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000412-CY7C63413C-PVXC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 32
Program Memory Type: OTP (8 kB)
Controller Series: CY7C634xx
Family Name: CY7C63413
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY7C63413C-PVXCT;
Introduction Date: January 05, 2006
ECCN: 3A991.a.3
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte - 217-CY7C63413C-PVXC - Utmel Electronic Limited
Hong Kong, China
CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte
217-CY7C63413C-PVXC
CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte 217-CY7C63413C-PVXC
CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte

CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63413C-PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63413C-PVXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63413C-PVXC
IC MCU 8K USB LS PERIPH 48SSOP

IC MCU 8K USB LS PERIPH 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000412-CY7C63413C-PVXC 217-CY7C63413C-PVXC CY7C63413C-PVXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63413C-PVXC CYPRESS SEMICONDUCTOR - CY7C63413C-PVXC - 8 Bit MCU, Low Speed High I/O, EZ-USB Family FX2LP Series Microcontrollers, 12 MHz, 8 KB, 256 Byte Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active Active Active
RAM 8 KB 0.2560 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.5 volts 5 volts 5.5 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers