Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC CY7C63221A-PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050688-CY7C63221A-PC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 8 Program Memory Type: OTP (3 kB) Controller Series: CY7C632xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050688-CY7C63221A-PC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 8 Program Memory Type: OTP (3 kB) Controller Series: CY7C632xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC - 050688-CY7C63221A-PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC
050688-CY7C63221A-PC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC 050688-CY7C63221A-PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050688-CY7C63221A-PC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 8 Program Memory Type: OTP (3 kB) Controller Series: CY7C632xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050688-CY7C63221A-PC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: Through Hole
Number of I/O: 8
Program Memory Type: OTP (3 kB)
Controller Series: CY7C632xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3.5 V to 5.5 V
Data RAM Size: 96 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63221A-PC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63221A-PC
IC MCU 3K USB LS PERIPH 16-DIP

IC MCU 3K USB LS PERIPH 16-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050688-CY7C63221A-PC CY7C63221A-PC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 3 KB 96 KB
ROM Type OTP; OTP (3 kB)
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7764AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers