Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC CY7C63101A-QC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050687-CY7C63101A-QC Packaging: Tube/Rail Core Processor: M8A Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (4 kB) Controller Series: CY7C631xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C63101C-QXC; CY7C63101A-SC; CY7C63101C-QXCT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050687-CY7C63101A-QC Packaging: Tube/Rail Core Processor: M8A Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (4 kB) Controller Series: CY7C631xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C63101C-QXC; CY7C63101A-SC; CY7C63101C-QXCT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC - 050687-CY7C63101A-QC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC
050687-CY7C63101A-QC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC 050687-CY7C63101A-QC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050687-CY7C63101A-QC Packaging: Tube/Rail Core Processor: M8A Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (4 kB) Controller Series: CY7C631xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QSOP Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C63101C-QXC; CY7C63101A-SC; CY7C63101C-QXCT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050687-CY7C63101A-QC
Packaging: Tube/Rail
Core Processor: M8A
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: OTP (4 kB)
Controller Series: CY7C631xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4 V to 5.25 V
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C63101C-QXC; CY7C63101A-SC; CY7C63101C-QXCT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63101A-QC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63101A-QC
IC MCU 4K LS USB MCU 24-QSOP

IC MCU 4K LS USB MCU 24-QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050687-CY7C63101A-QC CY7C63101A-QC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 4 KB 128 KB
ROM Type OTP; OTP (4 kB)
Supply Voltage 4 to 5.25 volts 5.25 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers