Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC CY7C63001A-PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050686-CY7C63001A-PC Packaging: Tube/Rail Core Processor: M8A Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 12 Program Memory Type: OTP (4 kB) Controller Series: CY7C630xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F677-I/P; CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050686-CY7C63001A-PC Packaging: Tube/Rail Core Processor: M8A Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 12 Program Memory Type: OTP (4 kB) Controller Series: CY7C630xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F677-I/P; CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC - 050686-CY7C63001A-PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC
050686-CY7C63001A-PC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC 050686-CY7C63001A-PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050686-CY7C63001A-PC Packaging: Tube/Rail Core Processor: M8A Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 12 Program Memory Type: OTP (4 kB) Controller Series: CY7C630xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F677-I/P; CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050686-CY7C63001A-PC
Packaging: Tube/Rail
Core Processor: M8A
Applications: USB Microcontroller
Mounting: Through Hole
Number of I/O: 12
Program Memory Type: OTP (4 kB)
Controller Series: CY7C630xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Supply Voltage - Operating: 4 V to 5.25 V
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F677-I/P; CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63001A-PC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63001A-PC
IC MCU 8 BIT 12MH 128B 20-DIP

IC MCU 8 BIT 12MH 128B 20-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050686-CY7C63001A-PC CY7C63001A-PC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 4 KB 128 KB
ROM Type OTP; OTP (4 kB)
Supply Voltage 4 to 5.25 volts 5.25 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers