Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60333-LFXC CY7C60333-LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165680-CY7C60333-LF XC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165680-CY7C60333-LF XC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY7C60333-LFXC - 1165680-CY7C60333-LFXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60333-LFXC
1165680-CY7C60333-LFXC
Embedded - Embedded - Microcontrollers - CY7C60333-LFXC 1165680-CY7C60333-LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165680-CY7C60333-LF XC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165680-CY7C60333-LFXC
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
 - CY7C60333-LFXC - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60333-LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60333-LFXC
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60333-LFXC
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165680-CY7C60333-LFXC CY7C60333-LFXC CY7C60333-LFXC
Product Name Embedded - Embedded - Microcontrollers - CY7C60333-LFXC Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Obsolete Removed
Package Type Other; LCC32
Clock Speed 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers