Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60223-SXC CY7C60223-SXC

Description
Microcontroller
Request a Quote Datasheet
Description
Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C60223-SXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller

Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY7C60223-SXC - 203176-CY7C60223-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60223-SXC
203176-CY7C60223-SXC
Embedded - Embedded - Microcontrollers - CY7C60223-SXC 203176-CY7C60223-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203176-CY7C60223-SXC Packaging: Tube/Rail Core Processor: M8C Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203176-CY7C60223-SXC
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SOIC
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 24SOIC - 217-CY7C60223-SXC - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 24SOIC
217-CY7C60223-SXC
IC MCU 8BIT 8KB FLASH 24SOIC 217-CY7C60223-SXC
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60223-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60223-SXC
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60223-SXC
IC MCU 8BIT 8KB FLASH 24SOIC

IC MCU 8BIT 8KB FLASH 24SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C60223-SXC 203176-CY7C60223-SXC 217-CY7C60223-SXC CY7C60223-SXC
Product Name Embedded - Embedded - Microcontrollers - CY7C60223-SXC IC MCU 8BIT 8KB FLASH 24SOIC Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Obsolete Obsolete(EOL) Obsolete Removed
Package Type SOP; Other; SOP24 SOIC; Other; 24-SOIC SOIC; Other; 24-SOIC (0.295, 7.50mm Width) SOIC
Data Bus 8 Bit 8 Bit
Clock Speed 12 MHz 12 MHz
RAM 8 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details