Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60223-QXC CY7C60223-QXC

Description
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO24
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C60223-QXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO24

Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY7C60223-QXC - 050685-CY7C60223-QXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60223-QXC
050685-CY7C60223-QXC
Embedded - Embedded - Microcontrollers - CY7C60223-QXC 050685-CY7C60223-QXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050685-CY7C60223-QXC Packaging: Tube/Rail Core Processor: M8C Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-QSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050685-CY7C60223-QXC
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-QSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60223-QXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60223-QXC
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60223-QXC
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C60223-QXC 050685-CY7C60223-QXC CY7C60223-QXC
Product Name Embedded - Embedded - Microcontrollers - CY7C60223-QXC Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed
ROM Type Flash Flash; FLASH
Package Type SOP; SSOP; Other; SSOP24 SOP; Other; 24-QSOP SSOP
Clock Speed 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers