Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO28
IC MCU 8BIT 8KB FLASH 28SSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY7C60113-PVXC | CY7C60113-PVXC |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Removed |
| ROM Type | Flash | |
| Package Type | SOP; SSOP; Other; SSOP28 | SSOP |