Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT CY7C53150-20AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086151-CY7C53150-20A XIT Packaging: Reel - TR Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: FLASH (512 B) Controller Series: CY7C531xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086151-CY7C53150-20A XIT Packaging: Reel - TR Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: FLASH (512 B) Controller Series: CY7C531xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT - 086151-CY7C53150-20AXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT
086151-CY7C53150-20AXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT 086151-CY7C53150-20AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 086151-CY7C53150-20A XIT Packaging: Reel - TR Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: FLASH (512 B) Controller Series: CY7C531xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 086151-CY7C53150-20AXIT
Packaging: Reel - TR
Core Processor: Pipelined
Applications: Network Processor
Mounting: SMD (SMT)
Number of I/O: 19
Program Memory Type: FLASH (512 B)
Controller Series: CY7C531xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C53150-20AXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C53150-20AXIT
IC PROCESSOR NEURON 64LQFP

IC PROCESSOR NEURON 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086151-CY7C53150-20AXIT CY7C53150-20AXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 0.5120 KB 2 KB
ROM Type Flash; FLASH (512 B)
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details