Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40SXI CY7C53120E4-40SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080227-CY7C53120E4-4 0SXI Packaging: Tube/Rail Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (4 kB), ROM (12 kB) Controller Series: CY7C531xx Family Name: CY7C53120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): 5962-8766502YA; 5962-8766507YA; 5962-8766503YA ; 5962-8766503UA; Introduction Date: October 06, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080227-CY7C53120E4-4 0SXI Packaging: Tube/Rail Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (4 kB), ROM (12 kB) Controller Series: CY7C531xx Family Name: CY7C53120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): 5962-8766502YA; 5962-8766507YA; 5962-8766503YA ; 5962-8766503UA; Introduction Date: October 06, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40SXI - 080227-CY7C53120E4-40SXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40SXI
080227-CY7C53120E4-40SXI
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40SXI 080227-CY7C53120E4-40SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080227-CY7C53120E4-4 0SXI Packaging: Tube/Rail Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (4 kB), ROM (12 kB) Controller Series: CY7C531xx Family Name: CY7C53120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): 5962-8766502YA; 5962-8766507YA; 5962-8766503YA ; 5962-8766503UA; Introduction Date: October 06, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080227-CY7C53120E4-40SXI
Packaging: Tube/Rail
Core Processor: Pipelined
Applications: Network Processor
Mounting: SMD (SMT)
Number of I/O: 11
Program Memory Type: FLASH (4 kB), ROM (12 kB)
Controller Series: CY7C531xx
Family Name: CY7C53120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): 5962-8766502YA; 5962-8766507YA; 5962-8766503YA ; 5962-8766503UA;
Introduction Date: October 06, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C53120E4-40SXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C53120E4-40SXI
IC PROCESSOR NEURON 32-SOIC

IC PROCESSOR NEURON 32-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080227-CY7C53120E4-40SXI CY7C53120E4-40SXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40SXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 16 Bit
Life Cycle Stage Active Removed
RAM 12 KB 2 KB
ROM Type ROM; Flash; FLASH (4 kB), ROM (12 kB)
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details