Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI CY7C53120E2-10AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135818-CY7C53120E2-1 0AXI Packaging: Tray Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (2 kB), ROM (10 kB) Controller Series: CY7C531xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135818-CY7C53120E2-1 0AXI Packaging: Tray Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (2 kB), ROM (10 kB) Controller Series: CY7C531xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI - 135818-CY7C53120E2-10AXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI
135818-CY7C53120E2-10AXI
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI 135818-CY7C53120E2-10AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135818-CY7C53120E2-1 0AXI Packaging: Tray Core Processor: Pipelined Applications: Network Processor Mounting: SMD (SMT) Number of I/O: 11 Program Memory Type: FLASH (2 kB), ROM (10 kB) Controller Series: CY7C531xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 135818-CY7C53120E2-10AXI
Packaging: Tray
Core Processor: Pipelined
Applications: Network Processor
Mounting: SMD (SMT)
Number of I/O: 11
Program Memory Type: FLASH (2 kB), ROM (10 kB)
Controller Series: CY7C531xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C53120E2-10AXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C53120E2-10AXI
IC PROCESSOR NEURON 44LQFP

IC PROCESSOR NEURON 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 135818-CY7C53120E2-10AXI CY7C53120E2-10AXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 10 KB 2 KB
ROM Type Flash; FLASH (2 kB), ROM (10 kB)
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C00649800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers