Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4821-25AC CY7C4821-25AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249333-CY7C4821-25AC Family Name: CY7C4821 Alternative Parts (Cross-Reference): 72821L25PF8; 72821L25PF9; 72821L25PF; 72821L25PFG8; Introduction Date: January 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249333-CY7C4821-25AC Family Name: CY7C4821 Alternative Parts (Cross-Reference): 72821L25PF8; 72821L25PF9; 72821L25PF; 72821L25PFG8; Introduction Date: January 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4821-25AC - 249333-CY7C4821-25AC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4821-25AC
249333-CY7C4821-25AC
Logic - Logic - FIFOs Memory - CY7C4821-25AC 249333-CY7C4821-25AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249333-CY7C4821-25AC Family Name: CY7C4821 Alternative Parts (Cross-Reference): 72821L25PF8; 72821L25PF9; 72821L25PF; 72821L25PFG8; Introduction Date: January 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 249333-CY7C4821-25AC
Family Name: CY7C4821
Alternative Parts (Cross-Reference): 72821L25PF8; 72821L25PF9; 72821L25PF; 72821L25PFG8;
Introduction Date: January 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
FIFOs Memory - CY7C4821-25AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C4821-25AC
FIFOs Memory CY7C4821-25AC
Asynchronous FIFO 256 x 9 Uni-Directional 100MHz 8ns 64-TQFP (14x14)

Asynchronous FIFO 256 x 9 Uni-Directional 100MHz 8ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 249333-CY7C4821-25AC CY7C4821-25AC
Product Name Logic - Logic - FIFOs Memory - CY7C4821-25AC FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz
Access Time 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details