Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C472-15JC

Description
Win Source Part Number: 1347535-CY7C472-15JC Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Data Rate: 33.3MHz Function: Asynchronous Memory Size: 16K x 9 Access Time: 15ns Current - Supply (Max): 105mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C472 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347535-CY7C472-15JC Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Data Rate: 33.3MHz Function: Asynchronous Memory Size: 16K x 9 Access Time: 15ns Current - Supply (Max): 105mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C472 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1347535-CY7C472-15JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1347535-CY7C472-15JC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1347535-CY7C472-15JC
Win Source Part Number: 1347535-CY7C472-15JC Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Data Rate: 33.3MHz Function: Asynchronous Memory Size: 16K x 9 Access Time: 15ns Current - Supply (Max): 105mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C472 RoHS Status: RoHS non-compliant

Win Source Part Number: 1347535-CY7C472-15JC
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: CY7C
Package: Bulk
Standard Package: 1
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 16K x 9
Access Time: 15ns
Current - Supply (Max): 105mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: 7C472
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - CY7C472-15JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C472-15JC
FIFOs Memory CY7C472-15JC
Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)

Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1347535-CY7C472-15JC CY7C472-15JC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 16-3508-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers