Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C470-25JC

Description
Win Source Part Number: 1347533-CY7C470-25JC Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 4 Data Rate: 28.5MHz Function: Asynchronous Memory Size: 8K x 9 Access Time: 25ns Current - Supply (Max): 90mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C470 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347533-CY7C470-25JC Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 4 Data Rate: 28.5MHz Function: Asynchronous Memory Size: 8K x 9 Access Time: 25ns Current - Supply (Max): 90mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C470 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1347533-CY7C470-25JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1347533-CY7C470-25JC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1347533-CY7C470-25JC
Win Source Part Number: 1347533-CY7C470-25JC Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 4 Data Rate: 28.5MHz Function: Asynchronous Memory Size: 8K x 9 Access Time: 25ns Current - Supply (Max): 90mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C470 RoHS Status: RoHS non-compliant

Win Source Part Number: 1347533-CY7C470-25JC
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: CY7C
Package: Bulk
Standard Package: 4
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 8K x 9
Access Time: 25ns
Current - Supply (Max): 90mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: 7C470
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - CY7C470-25JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C470-25JC
FIFOs Memory CY7C470-25JC
Asynchronous FIFO 8K x 9 Uni-Directional 28.5MHz 25ns 32-PLCC (13.97x11.43)

Asynchronous FIFO 8K x 9 Uni-Directional 28.5MHz 25ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1347533-CY7C470-25JC CY7C470-25JC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 28 MHz 28 MHz
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BN - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SOIC
View Details
5 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details