IC FIFO ASYNC 8KX9 65NS 28DIP
Asynchronous FIFO 8K x 9 Bi-Directional 12.5MHz 65ns 28-PDIP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C464-65PC | CY7C464-65PC |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 65 ns | 65 ns |
| Density | 8 kbits | 8 kbits |
| Package Type | 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) |
| Supply Voltage | 70mA | 4.5 V ~ 5.5 V |