IC FIFO ASYNC 8KX9 40NS 32PLCC
Asynchronous FIFO 8K x 9 Bi-Directional 20MHz 40ns 32-PLCC (11.43x13.97)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C460-40JI | CY7C460-40JI |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 40 ns | 40 ns |
| Density | 8 kbits | 8 kbits |
| Package Type | 32-PLCC (11.43x13.97) | 32-LCC (J-Lead) |
| Supply Voltage | 75mA | 4.5 V ~ 5.5 V |