The CY7C43684AV-10AC is a 16K x 36 x 2 bidirectional synchronous FIFO memory designed for high-speed applications, operating at a maximum frequency of 100 MHz with a minimum access time of 8 ns. It features dual-port architecture, allowing simultaneous read and write operations, and supports both Big and Little Endian configurations. The device includes mailbox registers for bypassing FIFO data, programmable almost full and almost empty flags, and offers a choice between standard and first-word fall-through modes. It operates at a supply voltage of 3.3V and has a low power consumption of 60 mA during active operation. The package type is a 128-lead Thin Quad Flat Package (TQFP), making it suitable for compact designs. The CY7C43684AV-10AC is characterized for commercial temperature ranges from 0°C to 70°C.
Asynchronous FIFO 16K x 36 x 2 Bi-Directional 100MHz 8ns 128-TQFP (14x20)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CY7C43684AV-10AC |
| Product Name | FIFOs Memory |
| Data Rate | 100 MHz |
| Access Time | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 16 kbits |