Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C433-20JXCT CY7C433-20JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050684-CY7C433-20JXC T Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (4K x 9) Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050684-CY7C433-20JXC T Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (4K x 9) Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C433-20JXCT - 050684-CY7C433-20JXCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C433-20JXCT
050684-CY7C433-20JXCT
Logic - Logic - FIFOs Memory - CY7C433-20JXCT 050684-CY7C433-20JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050684-CY7C433-20JXC T Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (4K x 9) Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050684-CY7C433-20JXCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 36K (4K x 9)
Access Time: 20ns
Current - Supply (Max): 55mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C433-20JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C433-20JXCT
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C433-20JXCT
IC ASYNC FIFO MEM 4KX9 32-PLCC

IC ASYNC FIFO MEM 4KX9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 050684-CY7C433-20JXCT CY7C433-20JXCT
Product Name Logic - Logic - FIFOs Memory - CY7C433-20JXCT Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz
Access Time 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details