Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C433-10AXC CY7C433-10AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050683-CY7C433-10AXC Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (4K x 9) Access Time: 10ns Current - Supply (Max): 85mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050683-CY7C433-10AXC Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (4K x 9) Access Time: 10ns Current - Supply (Max): 85mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C433-10AXC - 050683-CY7C433-10AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C433-10AXC
050683-CY7C433-10AXC
Logic - Logic - FIFOs Memory - CY7C433-10AXC 050683-CY7C433-10AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050683-CY7C433-10AXC Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (4K x 9) Access Time: 10ns Current - Supply (Max): 85mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050683-CY7C433-10AXC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 36K (4K x 9)
Access Time: 10ns
Current - Supply (Max): 85mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C433-10AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C433-10AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C433-10AXC
IC ASYNC FIFO MEM 4KX9 32-TQFP

IC ASYNC FIFO MEM 4KX9 32-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 050683-CY7C433-10AXC CY7C433-10AXC
Product Name Logic - Logic - FIFOs Memory - CY7C433-10AXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 28037126 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers