Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969254-CY7C433-10AC
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 36 kb
Number of Pins: 32
Bus Directional: Unidirectional
Categories: OEM Parts(C-E)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542320070
Element Configuration: Dual
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969254-CY7C433-10AC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C433-10AC |