Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4291V-10JXC CY7C4291V-10JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165617-CY7C4291V-10 JXC Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 100MHz Function: Synchronous Memory Size: 1.125M (128K x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4291V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): 72V291L10TFG8; 72V291L10TF; 72V291L10TFG; Introduction Date: October 07, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165617-CY7C4291V-10 JXC Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 100MHz Function: Synchronous Memory Size: 1.125M (128K x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4291V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): 72V291L10TFG8; 72V291L10TF; 72V291L10TFG; Introduction Date: October 07, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4291V-10JXC - 1165617-CY7C4291V-10JXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4291V-10JXC
1165617-CY7C4291V-10JXC
Logic - Logic - FIFOs Memory - CY7C4291V-10JXC 1165617-CY7C4291V-10JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165617-CY7C4291V-10 JXC Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 100MHz Function: Synchronous Memory Size: 1.125M (128K x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4291V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): 72V291L10TFG8; 72V291L10TF; 72V291L10TFG; Introduction Date: October 07, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165617-CY7C4291V-10JXC
Series: CY7C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 1.125M (128K x 9)
Access Time: 8ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4291V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-PLCC (11.43x13.97)
Maximum Supply Current: 25mA
Alternative Parts (Cross-Reference): 72V291L10TFG8; 72V291L10TF; 72V291L10TFG;
Introduction Date: October 07, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4291V-10JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4291V-10JXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4291V-10JXC
IC FIFO SYNC 128KX9 8NS 32PLCC

IC FIFO SYNC 128KX9 8NS 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165617-CY7C4291V-10JXC CY7C4291V-10JXC
Product Name Logic - Logic - FIFOs Memory - CY7C4291V-10JXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - Logic - FIFOs Memory - CY7C4421-25AC - 867775-CY7C4421-25AC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 32-TQFP (7x7)
View Details
2 suppliers