Cypress Semiconductor Corp. FIFOs Memory CY7C429-30PI

Description
Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-PDIP
Description
Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C429-30PI is a 2K x 9 FIFO memory device designed for asynchronous read and write operations at speeds up to 33.3 MHz. It features a dual-port RAM cell architecture, allowing for independent read and write processes. The device includes Full and Empty flags to prevent data overrun and underrun, as well as a Half Full flag for standalone configurations. It supports expansion in both width and depth through additional pins, enabling multiple devices to be cascaded without introducing propagation delays. The CY7C429-30PI operates on a 5V ± 10% supply and is available in 300-mil DIP and SOJ packaging. It is fabricated using advanced 0.8-micron N-well CMOS technology, providing robust ESD protection and preventing latch-up. This product is suitable for applications requiring reliable FIFO memory with high-speed data handling capabilities.

Datasheet Summary
Powered by GS/AI

The CY7C429-30PI is a 2K x 9 FIFO memory device designed for asynchronous read and write operations at speeds up to 33.3 MHz. It features a dual-port RAM cell architecture, allowing for independent read and write processes. The device includes Full and Empty flags to prevent data overrun and underrun, as well as a Half Full flag for standalone configurations. It supports expansion in both width and depth through additional pins, enabling multiple devices to be cascaded without introducing propagation delays. The CY7C429-30PI operates on a 5V ± 10% supply and is available in 300-mil DIP and SOJ packaging. It is fabricated using advanced 0.8-micron N-well CMOS technology, providing robust ESD protection and preventing latch-up. This product is suitable for applications requiring reliable FIFO memory with high-speed data handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - CY7C429-30PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C429-30PI
FIFOs Memory CY7C429-30PI
Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-PDIP

Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number CY7C429-30PI
Product Name FIFOs Memory
Data Rate 25 MHz
Access Time 30 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060127-002 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details