Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054372-CY7C429-20JC
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 20 ns
Density: 18 kb
Sync/Async: Asynchronous
Word Size: 9 b
Direction: Unidirectional
Number of Pins: 32
Bus Directional: Unidirectional
Categories: OEM Parts(C-E)
Case / Package: PLCC
Alternative Parts (Cross-Reference): CY7C429-20JCCY7C4292
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8542320070, 8542320070
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 55 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054372-CY7C429-20JC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C429-20JC |