Cypress Semiconductor Corp. FIFOs Memory CY7C429-15VC

Description
Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-SOJ
Description
Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-SOJ
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C429-15VC is a 2K x 9 FIFO memory device designed for asynchronous read and write operations at speeds up to 33.3 MHz. It features a dual-port RAM cell architecture, allowing for independent read and write processes. The device includes Full and Empty flags to prevent data overrun and underrun, as well as a Half Full flag for standalone configurations. It supports expansion in both width and depth through additional pins, enabling seamless integration with other FIFO devices without degrading throughput. The CY7C429-15VC operates on a 5V ± 10% supply and is available in 300-mil SOJ packaging. It is fabricated using advanced 0.8-micron N-well CMOS technology, providing robust ESD protection and preventing latch-up. This product is suitable for applications requiring reliable FIFO memory with high-speed data handling capabilities.

Datasheet Summary
Powered by GS/AI

The CY7C429-15VC is a 2K x 9 FIFO memory device designed for asynchronous read and write operations at speeds up to 33.3 MHz. It features a dual-port RAM cell architecture, allowing for independent read and write processes. The device includes Full and Empty flags to prevent data overrun and underrun, as well as a Half Full flag for standalone configurations. It supports expansion in both width and depth through additional pins, enabling seamless integration with other FIFO devices without degrading throughput. The CY7C429-15VC operates on a 5V ± 10% supply and is available in 300-mil SOJ packaging. It is fabricated using advanced 0.8-micron N-well CMOS technology, providing robust ESD protection and preventing latch-up. This product is suitable for applications requiring reliable FIFO memory with high-speed data handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - CY7C429-15VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C429-15VC
FIFOs Memory CY7C429-15VC
Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-SOJ

Asynchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 28-SOJ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number CY7C429-15VC
Product Name FIFOs Memory
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details