Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4285V-15ASXC

Description
Win Source Part Number: 1023751-CY7C4285V-15 ASXC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 160 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 1.125M (64K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-3272-5,CY7C4285V 15ASXC,2156-CY7C4285 V-15ASXC,CYPCYPCY7C4 285V-15ASXC,CY7C4285 V-15ASXC-ND Base Product Number: 7C4285 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1023751-CY7C4285V-15 ASXC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 160 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 1.125M (64K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-3272-5,CY7C4285V 15ASXC,2156-CY7C4285 V-15ASXC,CYPCYPCY7C4 285V-15ASXC,CY7C4285 V-15ASXC-ND Base Product Number: 7C4285 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1023751-CY7C4285V-15ASXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1023751-CY7C4285V-15ASXC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1023751-CY7C4285V-15ASXC
Win Source Part Number: 1023751-CY7C4285V-15 ASXC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 160 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 1.125M (64K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-LQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-3272-5,CY7C4285V 15ASXC,2156-CY7C4285 V-15ASXC,CYPCYPCY7C4 285V-15ASXC,CY7C4285 V-15ASXC-ND Base Product Number: 7C4285 Product Status: Obsolete

Win Source Part Number: 1023751-CY7C4285V-15ASXC
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: CY7C
Package: Tube
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)
Access Time: 10ns
Current - Supply (Max): 30mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-3272-5,CY7C4285V15ASXC,2156-CY7C4285V-15ASXC,CYPCYPCY7C4285V-15ASXC,CY7C4285V-15ASXC-ND
Base Product Number: 7C4285
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4285V-15ASXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4285V-15ASXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4285V-15ASXC
IC DEEP SYN FIFO 64KX18 64LQFP

IC DEEP SYN FIFO 64KX18 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1023751-CY7C4285V-15ASXC CY7C4285V-15ASXC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details