Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4275V-15ASC CY7C4275V-15ASC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165603-CY7C4275V-15 ASC Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 576K (32K x 18) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4275V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 64-TQFP (10x10) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): 72275L20TFI9; 72275L20TFGI; 72275L15TFG; Introduction Date: July 09, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165603-CY7C4275V-15 ASC Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 576K (32K x 18) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4275V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 64-TQFP (10x10) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): 72275L20TFI9; 72275L20TFGI; 72275L15TFG; Introduction Date: July 09, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4275V-15ASC - 1165603-CY7C4275V-15ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4275V-15ASC
1165603-CY7C4275V-15ASC
Logic - Logic - FIFOs Memory - CY7C4275V-15ASC 1165603-CY7C4275V-15ASC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165603-CY7C4275V-15 ASC Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 576K (32K x 18) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4275V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 64-TQFP (10x10) Maximum Supply Current: 30mA Alternative Parts (Cross-Reference): 72275L20TFI9; 72275L20TFGI; 72275L15TFG; Introduction Date: July 09, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165603-CY7C4275V-15ASC
Series: CY7C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 576K (32K x 18)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4275V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 64-TQFP (10x10)
Maximum Supply Current: 30mA
Alternative Parts (Cross-Reference): 72275L20TFI9; 72275L20TFGI; 72275L15TFG;
Introduction Date: July 09, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4275V-15ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4275V-15ASC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4275V-15ASC
IC FIFO 32KX18 SYNCHRONOUS 64QFP

IC FIFO 32KX18 SYNCHRONOUS 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165603-CY7C4275V-15ASC CY7C4275V-15ASC
Product Name Logic - Logic - FIFOs Memory - CY7C4275V-15ASC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 584327-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers