Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4275-10ASC CY7C4275-10ASC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165601-CY7C4275-10A SC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165601-CY7C4275-10A SC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4275-10ASC - 1165601-CY7C4275-10ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4275-10ASC
1165601-CY7C4275-10ASC
Logic - Logic - FIFOs Memory - CY7C4275-10ASC 1165601-CY7C4275-10ASC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165601-CY7C4275-10A SC Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165601-CY7C4275-10ASC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4275-10ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4275-10ASC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4275-10ASC
IC DEEP SYN FIFO 32KX18 64LQFP

IC DEEP SYN FIFO 32KX18 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165601-CY7C4275-10ASC CY7C4275-10ASC
Product Name Logic - Logic - FIFOs Memory - CY7C4275-10ASC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Access Time 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28328261 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-7PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers