Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4271-10JC CY7C4271-10JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165599-CY7C4271-10J C Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 100MHz Function: Synchronous Memory Size: 288K (32K x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): CY7C4271-10ACT; CY7C4271-10AXCT; CY7C4271-10AXC; Introduction Date: November 10, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165599-CY7C4271-10J C Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 100MHz Function: Synchronous Memory Size: 288K (32K x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): CY7C4271-10ACT; CY7C4271-10AXCT; CY7C4271-10AXC; Introduction Date: November 10, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4271-10JC - 1165599-CY7C4271-10JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4271-10JC
1165599-CY7C4271-10JC
Logic - Logic - FIFOs Memory - CY7C4271-10JC 1165599-CY7C4271-10JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165599-CY7C4271-10J C Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 100MHz Function: Synchronous Memory Size: 288K (32K x 9) Access Time: 8ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): CY7C4271-10ACT; CY7C4271-10AXCT; CY7C4271-10AXC; Introduction Date: November 10, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165599-CY7C4271-10JC
Series: CY7C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 288K (32K x 9)
Access Time: 8ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4271
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 32-PLCC (11.43x13.97)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): CY7C4271-10ACT; CY7C4271-10AXCT; CY7C4271-10AXC;
Introduction Date: November 10, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4271-10JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4271-10JC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4271-10JC
IC DEEP SYNC FIFO 32KX9 32-PLCC

IC DEEP SYNC FIFO 32KX9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165599-CY7C4271-10JC CY7C4271-10JC
Product Name Logic - Logic - FIFOs Memory - CY7C4271-10JC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details