Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4255V-15ASI CY7C4255V-15ASI

Description
CY7C4255 - 8K X 18 Low Voltage Deep Sync FIFO, Industrial Temp
Request a Quote Datasheet
Description
CY7C4255 - 8K X 18 Low Voltage Deep Sync FIFO, Industrial Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C4255V-15ASI - Rochester Electronics
Newburyport, MA, United States
CY7C4255 - 8K X 18 Low Voltage Deep Sync FIFO, Industrial Temp

CY7C4255 - 8K X 18 Low Voltage Deep Sync FIFO, Industrial Temp

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - CY7C4255V-15ASI - 772151-CY7C4255V-15ASI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4255V-15ASI
772151-CY7C4255V-15ASI
Logic - Logic - FIFOs Memory - CY7C4255V-15ASI 772151-CY7C4255V-15ASI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772151-CY7C4255V-15A SI Series: CY7C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 144K (8K x 18) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4255V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72255L15TFB; 72V255LA20PF9; 72V255LA15PFI8; 72255LA15TFI; Introduction Date: July 09, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772151-CY7C4255V-15ASI
Series: CY7C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 144K (8K x 18)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4255V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72255L15TFB; 72V255LA20PF9; 72V255LA15PFI8; 72255LA15TFI;
Introduction Date: July 09, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4255V-15ASI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4255V-15ASI
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4255V-15ASI
IC FIFO SYNC 8KX18 10NS 64TQFP

IC FIFO SYNC 8KX18 10NS 64TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C4255V-15ASI 772151-CY7C4255V-15ASI CY7C4255V-15ASI
Product Name Logic - Logic - FIFOs Memory - CY7C4255V-15ASI Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type QFP; LQFP64 QFP; TQFP
Data Rate 67 MHz
Access Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 589286-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-25DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers