Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4255-15AXC CY7C4255-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203173-CY7C4255-15AX C Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 144K (8K x 18) Access Time: 10ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203173-CY7C4255-15AX C Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 144K (8K x 18) Access Time: 10ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4255-15AXC - 203173-CY7C4255-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4255-15AXC
203173-CY7C4255-15AXC
Logic - Logic - FIFOs Memory - CY7C4255-15AXC 203173-CY7C4255-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203173-CY7C4255-15AX C Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 144K (8K x 18) Access Time: 10ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203173-CY7C4255-15AXC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 144K (8K x 18)
Access Time: 10ns
Current - Supply (Max): 45mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4255-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4255-15AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4255-15AXC
IC FIFO SYNC 8KX18 10NS 64TQFP

IC FIFO SYNC 8KX18 10NS 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203173-CY7C4255-15AXC CY7C4255-15AXC
Product Name Logic - Logic - FIFOs Memory - CY7C4255-15AXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details