Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4255-10AC CY7C4255-10AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203172-CY7C4255-10AC Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 144K (8K x 18) Access Time: 8ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203172-CY7C4255-10AC Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 144K (8K x 18) Access Time: 8ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4255-10AC - 203172-CY7C4255-10AC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4255-10AC
203172-CY7C4255-10AC
Logic - Logic - FIFOs Memory - CY7C4255-10AC 203172-CY7C4255-10AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203172-CY7C4255-10AC Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 144K (8K x 18) Access Time: 8ns Current - Supply (Max): 45mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203172-CY7C4255-10AC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 100MHz
Memory Size: 144K (8K x 18)
Access Time: 8ns
Current - Supply (Max): 45mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4255-10AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4255-10AC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4255-10AC
IC DEEP SYNC FIFO 8KX18 64LQFP

IC DEEP SYNC FIFO 8KX18 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203172-CY7C4255-10AC CY7C4255-10AC
Product Name Logic - Logic - FIFOs Memory - CY7C4255-10AC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details