Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4251V-25AXC CY7C4251V-25AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050681-CY7C4251V-25A XC Packaging: Tray Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 72K (8K x 9) Access Time: 15ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050681-CY7C4251V-25A XC Packaging: Tray Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 72K (8K x 9) Access Time: 15ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4251V-25AXC - 050681-CY7C4251V-25AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4251V-25AXC
050681-CY7C4251V-25AXC
Logic - Logic - FIFOs Memory - CY7C4251V-25AXC 050681-CY7C4251V-25AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050681-CY7C4251V-25A XC Packaging: Tray Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 72K (8K x 9) Access Time: 15ns Current - Supply (Max): 20mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050681-CY7C4251V-25AXC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 40MHz
Memory Size: 72K (8K x 9)
Access Time: 15ns
Current - Supply (Max): 20mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Purpose: Synchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4251V-25AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4251V-25AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4251V-25AXC
IC FIFO SYNC 8KX9 15NS 32TQFP

IC FIFO SYNC 8KX9 15NS 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 050681-CY7C4251V-25AXC CY7C4251V-25AXC
Product Name Logic - Logic - FIFOs Memory - CY7C4251V-25AXC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-7PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details