Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4251-10JXC

Description
Win Source Part Number: 1054366-CY7C4251-10J XC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 30 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 72K (8K x 9) Access Time: 8ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 72221L15JGI; CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 72251L15JGI8; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C4251-10JXC ,2156-CY7C4251-10JXC -CY Base Product Number: 7C4251 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054366-CY7C4251-10J XC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 30 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 72K (8K x 9) Access Time: 8ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 72221L15JGI; CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 72251L15JGI8; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C4251-10JXC ,2156-CY7C4251-10JXC -CY Base Product Number: 7C4251 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1054366-CY7C4251-10JXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1054366-CY7C4251-10JXC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1054366-CY7C4251-10JXC
Win Source Part Number: 1054366-CY7C4251-10J XC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Tube Standard Package: 30 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 72K (8K x 9) Access Time: 8ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 72221L15JGI; CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 72251L15JGI8; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C4251-10JXC ,2156-CY7C4251-10JXC -CY Base Product Number: 7C4251 Product Status: Obsolete

Win Source Part Number: 1054366-CY7C4251-10JXC
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: CY7C
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 72K (8K x 9)
Access Time: 8ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 72221L15JGI; CY7C4241-15JC; CY7C4201-15JXC; CY7C4211-15JXC; 72251L15JGI8;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY7C4251-10JXC,2156-CY7C4251-10JXC-CY
Base Product Number: 7C4251
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4251-10JXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4251-10JXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4251-10JXC
IC SYNC FIFO MEM 8KX9 32-PLCC

IC SYNC FIFO MEM 8KX9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1054366-CY7C4251-10JXC CY7C4251-10JXC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz
Access Time 8 ns 8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-25DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details