Asynchronous FIFO 1K x 9 Uni-Directional 25MHz 30ns 32-PLCC (11.43x13.97)
FIFO, 1KX9, 30NS, ASYNCHRONOUS
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C425-30JI | CY7C425-30JI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 25 MHz | |
| Access Time | 30 ns | 30 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 1 kbits | 1 kbits |